General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 380VAC, 110VDC, Coil Current: 17mA, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .80W
| DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays |
| Product Number | 2449-J107F1CS2048VDC.80-ND | 1204-J107F1CS2048VDC.80 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General |
| Mounting | PCBoard | Socket or Plug-in Style |
| Poles | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) | -67 to 257 F (-55 to 125 C) |