The J107F series is a general purpose relay with SPST or SPDT contact arrangements, designed for PC board mounting and featuring a sealed construction. It measures 19.0 x 15.5 x 15.3 mm and weighs 9.5 g. The relay is UL and CUL certified with an F-class insulation rating and operates from -55°C to +125°C. Contact ratings include up to 20A at 250VAC and 110VDC, with a maximum switching power of 2500VA and contact resistance below 50 milliohms. The coil power for this variant is 0.36W at 48VDC, with a coil resistance of 6400 Ω, a pick-up voltage of 36VDC, and a release voltage of 4.8VDC. The relay supports 100,000 electrical cycles and 10 million mechanical cycles under rated load.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 20A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 0.45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1CS1548VDC.36 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |