CIT Relay & Switch General Purpose Relays J107F1CS153VDC.45

Description
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 380VAC, 110VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 380VAC, 110VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J107F1CS153VDC.45 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J107F1CS153VDC.45
General Purpose Relays 1204-J107F1CS153VDC.45
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 380VAC, 110VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W

Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 380VAC, 110VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2449-J107F1CS153VDC.45-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J107F1CS153VDC.45-ND
Power Relays, Over 2 Amps 2449-J107F1CS153VDC.45-ND
General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J107F1CS153VDC.45
Relays - Power Relays, Over 2 Amps J107F1CS153VDC.45
RELAY GEN PURPOSE SPDT 15A 3V

RELAY GEN PURPOSE SPDT 15A 3V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1204-J107F1CS153VDC.45 2449-J107F1CS153VDC.45-ND J107F1CS153VDC.45
Product Name General Purpose Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socket or Plug-in Style PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data