The J107F series is a small, lightweight, PCB-mounting general purpose relay with a SPST normally closed (1B) contact arrangement, rated for 20A switching current at 380VAC and 110VDC, using AgSnO2 contact material. It features a .80W coil for 24VDC operation, with a must-operate voltage of 18VDC and must-release voltage of 2.4VDC. The relay is UL and CUL certified to F-class insulation, has an operating temperature range of -55°C to +125°C, and is sealed. Its dimensions are 19.0 x 15.5 x 15.3 mm.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Switching Voltage: 380VAC, 110VDC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .80W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS2024VDC.80 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |