The J107F series is a family of small, lightweight, PCB-mounted general-purpose relays with a sealed design and F-class coil insulation. The part J107F1BS2012VDC.80 is a variant with a SPST normally closed (1B) contact arrangement, 20A contact rating, 12VDC coil voltage, and 0.80W coil power. It has dimensions of 19.0 x 15.5 x 15.3 mm, contacts made of AgSnO₂, and supports a maximum switching voltage of 380VAC and 110VDC. It meets UL and CUL certifications with a contact resistance under 50 milliohms and operates from -55°C to +125°C. Mechanical life is rated at 10M cycles, with 100K electrical cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 20A, Switching Voltage: 380VAC, 110VDC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .80W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS2012VDC.80 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |