The J107F series is a PC board-mounted general-purpose relay with a SPST normally closed (1B) contact arrangement, rated for 15A switching current and 125VAC switching voltage. It features a 9VDC coil with 0.36W power consumption, AgSnO2 contact material, and is sealed. The relay measures 19.0 x 15.5 x 15.3 mm and weighs 9.5g. It is UL and CUL certified with F-class coil insulation, operates from -55°C to +125°C, and has a mechanical life of 10M cycles and an electrical life of up to 30K cycles at rated load. The contact resistance is less than 50 milliohms, and it meets dielectric strength ratings of 1500V rms between coil and contact and 750V rms between contacts.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 125VAC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS159VDC.36 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |