The J107F series is a general-purpose relay with a PC board mounting style and dimensions of 19.0 x 15.5 x 15.3 mm. It features a SPST N.C. (1B) contact arrangement, a 15A contact rating, and a .45W coil power with a 5VDC coil voltage. The relay has a contact resistance under 50 milliohms, a maximum switching voltage of 125VAC, and is rated for 100K electrical cycles and 10M mechanical cycles. It is UL and CUL certified, UL F class rated, and operates within a temperature range of -55°C to +125°C. The contact material is AgSnO2, and the relay is sealed.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 15A, Switching Voltage: 125VAC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS155VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |