The J107F series is a small, lightweight, PC board-mounted general purpose relay with a SPST N.C. (1B) contact arrangement, rated for 12A switching current and 125VAC/28VDC loads. It features a .36W coil, AgSnO2 contact material, and is UL/CUL certified with F-class coil insulation. The relay measures 19.0 x 15.5 x 15.3 mm and operates from -55°C to +125°C. It is sealed and has a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 12A, Switching Voltage: 125VAC, 28VDC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS125VDC.36 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |