The J107F series is a small, lightweight PCB-mounted general-purpose relay with a SPST normally closed (1B) contact arrangement. It has a sealed design, AgSnO2 contact material, and supports a maximum switching current of 20A at 250VAC or 28VDC. The relay has a 0.80W coil rated for 48VDC operation, with a must-operate voltage of 36VDC and a must-release voltage of 2.4VDC. It measures 19.0 x 15.5 x 15.3 mm and is UL and CUL certified to F-class insulation. The mechanical life is rated at 10 million cycles, and the operating temperature range is -55°C to +125°C.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 12A, Switching Voltage: 125VAC, 28VDC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .80W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS1248VDC.80 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |