The J107F series is a general purpose relay with a SPST normally closed (1B) contact arrangement, designed for printed circuit board mounting with dimensions of 19.0 x 15.5 x 15.3 mm and a weight of 9.5 g. It is sealed, features AgSnO2 contact material, and is UL and CUL certified with F-class coil insulation. For the 48VDC coil variant with 0.45W power, the coil resistance is 6400 Ω, the pick-up voltage maximum is 36 VDC, and the release voltage minimum is 4.8 VDC. Operate time is 4.8 ms and release time is 5 ms. It supports switching up to 20 A at 250 VAC and 12 A at 28 VDC, with a maximum switching power of 2500 VA and 420 W. The relay operates from -55°C to +125°C and has a mechanical life of 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 12A, Switching Voltage: 125VAC, 28VDC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS1248VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |