The J107F series is a general-purpose relay with a SPST normally closed (1B) contact arrangement, designed for PCB mounting. It has a sealed construction and a physical size of 19.0 x 15.5 x 15.3 mm. The relay is rated for a maximum switching current of 20A and a maximum switching voltage of 125VAC and 28VDC, with contact material of AgSnO2. It meets UL F class insulation with a coil power rating of 0.80W. The operating temperature range is -55°C to +125°C, and it has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. It is UL/CUL certified.
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 12A, Switching Voltage: 125VAC, 28VDC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .80W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS123VDC.80 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |