The J107F series is a general-purpose relay with SPST NC (1B) contact arrangement, PC board mounting, and a sealed design. It measures 19.0 x 15.5 x 15.3 mm and weighs 9.5 g. The relay has a .45W coil, operates at 12VDC, and supports a contact rating of 12A at 125VAC and 28VDC. Contact resistance is less than 50 milliohms initially, and contact material is AgSnO2. It is UL F class rated with UL/CUL certification, has a dielectric strength of 1500V rms coil to contact, and operates from -55°C to +125°C. Mechanical life is 10M cycles, and electrical life is 100K cycles at rated load. Must operate voltage is 9VDC, and must release voltage is 1.2VDC. Operate time is 10ms, and release time is 5ms.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 12A, Switching Voltage: 125VAC, 28VDC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS1212VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |