The J107F is a general purpose relay with a SPST normally closed (1B) contact arrangement, 12A contact rating, and a 12VDC coil with 0.36W power consumption. It is designed for PCB mounting with dimensions of 19.0 x 15.5 x 15.3 mm and weighs 9.5g. The relay is sealed, UL and CUL certified with UL Class F insulation, and operates from -55°C to +125°C. Contact material is AgSnO₂, with a maximum switching voltage of 125VAC and 28VDC. Mechanical life is 10 million cycles, and electrical life is 100,000 cycles at rated load. Maximum switching current is 12A, and contact resistance is under 50 milliohms initial.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 12A, Switching Voltage: 125VAC, 28VDC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J107F1BS1212VDC.36 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |