General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 20A, Switching Voltage: 250VAC, Coil Type: Non-Latching, Features: Light Weight & Small Size, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: 0.45W
RELAY GEN PURPOSE SPST 20A 12V
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 2449-J107F1AS2012VDC.45-ND | 1204-J107F1AS2012VDC.45 | J107F1AS2012VDC.45 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | PCBoard | Socket or Plug-in Style | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw |
| Operating Temp | -67 to 257 F (-55 to 125 C) | -67 to 257 F (-55 to 125 C) | -67 to 257 F (-55 to 125 C) |