CIT Relay & Switch Power Relays, Over 2 Amps J1071CS5VDC.36

Description
RELAY GEN PURPOSE SPDT 15A 30VDC
Request a Quote Datasheet
Description
RELAY GEN PURPOSE SPDT 15A 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J1071CS5VDC.36-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1071CS5VDC.36-ND
Power Relays, Over 2 Amps 2449-J1071CS5VDC.36-ND
RELAY GEN PURPOSE SPDT 15A 30VDC

RELAY GEN PURPOSE SPDT 15A 30VDC

Buy Now Datasheet
General Purpose Relays - 1204-J1071CS5VDC.36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1071CS5VDC.36
General Purpose Relays 1204-J1071CS5VDC.36
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 125VAC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +155°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .36W

Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 15A, Switching Voltage: 125VAC, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -40°C to +155°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2449-J1071CS5VDC.36-ND 1204-J1071CS5VDC.36
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard Socket or Plug-in Style
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 311 F (-40 to 155 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170240000 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Industrial Relay - 700-CF400M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details