J105D series relay is a small, lightweight SPDT (1 Form C) power relay with AgSnO contact material, rated for 10A switching at 120VAC resistive load and 10A maximum current. It operates at 5VDC coil voltage with 0.45W coil power, has a contact resistance under 50 milliohms, and meets a dielectric strength of 4000V rms between coil and contact. The relay is sealed, measures 20.6 x 10.2 x 15.8 mm, weighs 7g, and operates from -55°C to +125°C. Mechanical life is 10M cycles, with electrical life of 100K cycles at rated load.
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J105D1CS5VDC.45-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |