J105D series relay is a sealed, SPDT (1 Form C) power relay with a 48VDC coil and 0.45W coil power. It has a switching capacity of 10A at 120VAC resistive and 5A at 277VAC resistive, with a maximum switching voltage of 277VAC and current of 10A. The relay operates across a temperature range of -55°C to +125°C, has a mechanical life of 10 million cycles, and an electrical life of 100,000 cycles under rated load. It is packaged in a surface mount or through-hole configuration with dimensions of 20.6 x 10.2 x 15.8 mm and weighs 7 grams. Contact material is AgSnO, with contact resistance under 50 milliohms initial.
General Purpose Relay SPDT (1 Form C) 48VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J105D1CS48VDC.45-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |