CIT Relay & Switch Power Relays, Over 2 Amps J105D1CS3VDC.45

Description
General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole
Request a Quote
Description
General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J105D series is a miniature power relay with a SPDT (1C) contact arrangement, designed for general-purpose switching applications. It has a sealed case withDimensions of 20.6 x 10.2 x 15.8 mm and weighs 7 g. The relay supports a contact rating of 10A at 120VAC resistive and 5A at 277VAC general purpose, with a maximum switching voltage of 277VAC and current of 10A. It features a coil voltage of 3VDC and a coil power of 0.45W, with an operate time of 2.25 ms and release time of 0.3 ms. The insulation resistance is 1000MΩ min. at 500VDC, and dielectric strength is 4000V rms coil to contact. Operating and storage temperatures range from -55°C to +125°C, with a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load. Contact material is AgSnO₂.

Datasheet Summary
Powered by GS/AI

The J105D series is a miniature power relay with a SPDT (1C) contact arrangement, designed for general-purpose switching applications. It has a sealed case withDimensions of 20.6 x 10.2 x 15.8 mm and weighs 7 g. The relay supports a contact rating of 10A at 120VAC resistive and 5A at 277VAC general purpose, with a maximum switching voltage of 277VAC and current of 10A. It features a coil voltage of 3VDC and a coil power of 0.45W, with an operate time of 2.25 ms and release time of 0.3 ms. The insulation resistance is 1000MΩ min. at 500VDC, and dielectric strength is 4000V rms coil to contact. Operating and storage temperatures range from -55°C to +125°C, with a mechanical life of 10M cycles and an electrical life of 100K cycles at rated load. Contact material is AgSnO₂.

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J105D1CS3VDC.45-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J105D1CS3VDC.45-ND
Power Relays, Over 2 Amps 2449-J105D1CS3VDC.45-ND
General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 3VDC Coil Through Hole

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electromechanical Relays
Product Number 2449-J105D1CS3VDC.45-ND
Product Name Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.O 69.6011 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details