The J105D series is a general purpose relay with a SPDT (1 Form C) contact arrangement, designed for switching loads up to 10A at 277VAC and 30VDC. It features AgSnO contact material, a sealed construction, and a coil power rating of 0.45W. The device measures 20.6 x 10.2 x 15.8 mm and operates over a temperature range of -55°C to +125°C. It supports 18VDC coil operation with a pickup voltage of 13.5V and a release voltage of 1.8V. The relay has a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. Dielectric strength is 4000V rms between coil and contacts, and insulation resistance is 1000MΩ min. at 500VDC.
General Purpose Relay SPDT (1 Form C) 18VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J105D1CS18VDC.45-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |