The J105D series is a small, sealed power relay with a SPST-NO (1A) contact arrangement and a 6VDC coil. It measures 20.6 x 10.2 x 15.8 mm and weighs 7 g. The relay handles a contact rating of 10A at 120VAC resistive (85°C ambient) and 5A at 240VAC resistive (85°C ambient), with a maximum switching power of 2770VA. The coil operates at 4.50W with a resistance of 180Ω, a pick-up voltage of 7.8VDC, and a release voltage of 0.6VDC. It has an electrical life of 100K cycles at rated load and a mechanical life of 10M cycles. Operating and storage temperatures range from -55°C to +125°C. Insulation resistance is 1000MΩ min. at 500VDC, with 4000Vrms dielectric strength between coil and contact. The contacts are silver tin oxide (AgSnO).
General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J105D1AS6VDC.45-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |