J105D is a small, sealed general-purpose relay with a SPST-NO contact arrangement and a 5VDC coil. It has a physical size of 20.6 x 10.2 x 15.8 mm and weighs 7 g. The relay switches up to 10 A at 120 VAC with a maximum switching power of 2770 VA and a maximum switching voltage of 277 VAC. The coil operates at 0.45 W with a pick-up voltage of 3.75 VDC and an operate time of 0.5 ms. It meets an insulation resistance of 1000 MΩ min. at 500 VDC and a dielectric strength of 4000 Vrms between coil and contact. Operating and storage temperatures range from -55°C to +125°C.
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J105D1AS5VDC.45-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |