The J105D is a general-purpose relay with a SPST-NO contact arrangement, designed for switching loads up to 10A at 277VAC. It has a sealed, through-hole mounting style and measures 20.6 x 10.2 x 15.8 mm. The part operates with a 3VDC coil consuming 0.45W, has a contact resistance under 50 milliohms, and supports an electrical life of 100K cycles at rated load. It meets a dielectric strength of 4000V rms between coil and contact, and operates across a temperature range of -55°C to +125°C. The relay is rated for TV-5 and ¼ hp loads under specified conditions.
General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J105D1AS3VDC.45-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |