The J105D series is a sealed, general-purpose relay with a SPST-NO contact arrangement and a 12VDC coil. It measures 20.6 x 10.2 x 15.8 mm and weighs 7g. The relay supports a switching capacity of 10A at 120VAC resistive load at 85°C ambient and 5A at 277VAC resistive load at 40°C ambient. Contact material is AgSnO, with initial contact resistance under 50 milliohms. The coil consumes 0.45W at 12VDC, with a pick-up voltage of 9VDC and release voltage of 1.2VDC. Operate and release times are 1.2ms and 2.4ms respectively. Electrical life is rated at 100K cycles at rated load. Insulation resistance exceeds 1000MΩ at 500VDC. Operating temperature range is -55°C to +125°C.
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2449-J105D1AS12VDC.45-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |