The J104C is a PCB-mounting general-purpose relay with a DPDT contact arrangement and bifurcated contacts for high reliability. It measures 20.0 × 9.8 × 10.8 mm and weighs 4.5 g. The relay operates at 48 VDC coil voltage with a coil power of 0.20 W, has a maximum switching voltage of 250 VAC and 48 VDC, and a maximum switching current of 3 A. The contact rating is 1 A at 125 VAC, resistive, with a maximum switching power of 125 VA. Actuation time is 11.5 ms, release time is 4.8 ms, and operating temperature ranges from -40°C to +85°C. It conformsto FCC Part 68 and has a mechanical life of 100 million cycles. Insulation resistance is 1000 MΩ min. at 500 VDC, with coil-to-contact dielectric strength rated at 1000 Vrms min. initial.
Mounting Type: Through Hole, Coil Voltage: 48VDC, Contact Form: DPDT (2 form C), Contact Rating: 2A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: Bifurcated Contacts, Economical Version, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 4.5ms, Release Time: 1.5ms, Operating Temperature: -40°C to +85°C, Contact Material: Ag + Au, Relay Type: General Purpose, Coil Power: .55W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J104C2C48VDC.20S |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Double Pole (DP) |
| Throw | Double Throw |
| Features | Sealed Relay |