CIT Relay & Switch Power Relays, Over 2 Amps J104B2C5VDC.15S

Description
General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J104B2C5VDC.15S-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J104B2C5VDC.15S-ND
Power Relays, Over 2 Amps 2449-J104B2C5VDC.15S-ND
General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1340142-J104B2C5VDC.15S - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1340142-J104B2C5VDC.15S
Relays - Power Relays, Over 2 Amps 1340142-J104B2C5VDC.15S
Win Source Part Number: 1340142-J104B2C5VDC. 15S Category: Relays - Power Relays, Over 2 Amps Series: J104 Termination Style: PC Pin Package: Tube Contact Form: DPDT (2 Form C) Contact Material: Silver Nickel (AgNi) , Gold (Au) Standard Package: 20 Coil Resistance: 167 Ohms Coil Current: 29.9 mA Operate Time: 4.5 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 3 A Switching Voltage: 250VAC, 220VDC - Max Release Time: 1.5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 3.75 VDC Must Release Voltage: 0.5 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Mfr: CIT Relay and Switch California Prop 65: Warning Information

Win Source Part Number: 1340142-J104B2C5VDC.15S
Category: Relays - Power Relays, Over 2 Amps
Series: J104
Termination Style: PC Pin
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi) , Gold (Au)
Standard Package: 20
Coil Resistance: 167 Ohms
Coil Current: 29.9 mA
Operate Time: 4.5 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 3 A
Switching Voltage: 250VAC, 220VDC - Max
Release Time: 1.5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 3.75 VDC
Must Release Voltage: 0.5 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Mfr: CIT Relay and Switch
California Prop 65: Warning Information

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J104B2C5VDC.15S
Relays - Power Relays, Over 2 Amps J104B2C5VDC.15S
RELAY GEN PURPOSE DPDT 3A 5V

RELAY GEN PURPOSE DPDT 3A 5V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 2449-J104B2C5VDC.15S-ND 1340142-J104B2C5VDC.15S J104B2C5VDC.15S
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393219-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Relay module - 789-1549 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers