CIT Relay & Switch General Purpose Relays J102K1BS55VDC.45

Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 5amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 89mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 5amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 89mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J102 series is a general purpose relay with PC board mounting, designed for high-density applications. It has a sealed case with dimensions of 15.5 x 10.5 x 11.3 mm and weighs 3.5 g. The part J102K1BS55VDC.45 corresponds to the 1B contact arrangement, which is SPST normally closed with 5A AgNi contacts rated for 125VAC and 30VDC resistive loads, and a coil power of 0.45 W at 5VDC. The relay operates with a pick-up voltage of 3.75 VDC maximum and a release voltage of 0.5 VDC minimum. Mechanical life is rated at 10 million cycles, and electrical life is 100,000 cycles under rated load. The operating temperature range is -40°C to +85°C, with a dielectric strength of 1250 Vrms between coil and contacts.

Datasheet Summary
Powered by GS/AI

The J102 series is a general purpose relay with PC board mounting, designed for high-density applications. It has a sealed case with dimensions of 15.5 x 10.5 x 11.3 mm and weighs 3.5 g. The part J102K1BS55VDC.45 corresponds to the 1B contact arrangement, which is SPST normally closed with 5A AgNi contacts rated for 125VAC and 30VDC resistive loads, and a coil power of 0.45 W at 5VDC. The relay operates with a pick-up voltage of 3.75 VDC maximum and a release voltage of 0.5 VDC minimum. Mechanical life is rated at 10 million cycles, and electrical life is 100,000 cycles under rated load. The operating temperature range is -40°C to +85°C, with a dielectric strength of 1250 Vrms between coil and contacts.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J102K1BS55VDC.45 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J102K1BS55VDC.45
General Purpose Relays 1204-J102K1BS55VDC.45
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 5amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 89mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W

Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 5amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 89mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J102K1BS55VDC.45
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861819 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
Safety Relays - 56.O 69.1200 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
Basic relay - 788-177 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers