The J102 series is a PC board mounting general purpose relay with a sealed design, measuring 15.5 x 10.5 x 11.3 mm and weighing 3.5 g. It features a SPST normally closed (1B) contact arrangement with AgNi + Au contact material, rated for 3A at 125VAC or 30VDC, with a maximum switching power of 270VA at 120VAC for the normally closed contact and 30k cycles. The coil is designed for 24VDC operation with a power consumption of 0.45W, a pick-up voltage of 18VDC max, and a release voltage of 2.4VDC min. The relay has an operate time of 2.4ms and a release time of 2.4ms, operates from -40°C to +85°C, and meets a dielectric strength of 1250V rms between coil and contact. Mechanical life is rated at 10 million cycles.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 19mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J102K1BS3P24VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |