The J102K series is a general-purpose relay for printed circuit board mounting, with a sealed design and dimensions of 15.5 x 10.5 x 11.3 mm. It features a SPST normally closed (1B) contact arrangement rated for 3A at 125VAC or 3A at 30VDC, with contact material of AgNi + Au. The relay operates at 9VDC with a coil power of 0.45W, a pick-up voltage of 6.75VDC, and a release voltage of 0.9VDC. It has an operate time of 0.9ms and a release time of 0.9ms. The operating temperature range is -40°C to +85°C, with a mechanical life of 10 million cycles and an electrical life of 100,000 cycles at rated load. The insulation resistance is 100MΩ min. at 500VDC, and dielectric strength is 1250V rms between coil and contact.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 50mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J102K1BS39VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |