The J102 series is a general purpose relay with PC board mounting, designed for high density applications. It has a sealed package measuring 15.5 x 10.5 x 11.3 mm and weighs 3.5 g. The J102K1BS39VDC.36 variant specifies a SPST normally closed contact arrangement with AgNi + Au contact material, rated for 3A at 125VAC and 30VDC, with a maximum switching power of 270VA at 120VAC for the N.C. contact. The coil operates at 9VDC with a power consumption of 0.36W, has a pick-up voltage of 6.75VDC, a release voltage of 0.9VDC, an operate time of 0.9ms, and a release time of 5ms. The relay supports an operating temperature range of -40°C to +85°C, with a dielectric strength of 1250V rms between coil and contact, and a mechanical life of 10M cycles.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 40mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J102K1BS39VDC.36 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |