The J102 series is a general purpose relay with PCB mounting, measuring 15.5 x 10.5 x 11.3 mm and weighing 3.5 g. The J102K1BS33VDC.45 variant specifies a SPST normally closed (1B) contact arrangement with 3A AgNi contacts rated for 125VAC general use and 30VDC resistive use, with a maximum switching power of 270VA at 120VAC for the normally closed contact. The coil operates at 3VDC with a power consumption of 0.45W, a pick-up voltage of 2.25VDC, and a release voltage of 0.3VDC. The relay has an operate time of 5ms and a release time of 5ms, with an insulation resistance of at least 100MΩ and dielectric strength of 1250Vrms between coil and contact. It operates from -40°C to +85°C and is process sealed.
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J102K1BS33VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |