The J102 series is a general purpose relay with PC board mounting, measuring 15.5 x 10.5 x 11.3 mm and weighing 3.5 g. It features a SPST N.C. contact arrangement, rated for 3A at 125VAC or 30VDC, with contact material AgNi + Au. The relay has a .45W coil operating at 12VDC, with a pick-up voltage of 9VDC and a release voltage of 1.2VDC. It offers an operate time of 1.2ms and a release time of 2.4ms, with an insulation resistance of 100M Ω min. and dielectric strength of 1250V rms between coil and contact. The operating temperature range is -40°C to +85°C, and the relay is process sealed. Mechanical life is 10M cycles, and electrical life under rated load averages 100K cycles.
Mounting Type: Through Hole, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 30mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J102K1BS312VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |