The J102 series is a general-purpose relay with SPST normally closed (1B) contact arrangement, designed for PC board mounting and high-density applications. It measures 15.5 x 10.5 x 11.3 mm and weighs 3.5 g. The relay features a sealed design, AgNi + Au contact material, and a coil power rating of 0.45 W. It operates at 9 VDC, with a pick-up voltage of 6.75 VDC and a release voltage of 0.9 VDC. Contact rating is 3 A at 125 VAC for general use, with a maximum switching voltage of 300 VAC and 150 VDC. Electrical life is 100,000 cycles under rated load, and mechanical life is 10 million cycles. Operating temperature ranges from -40°C to +85°C.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 50mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J102K1BS19VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |