The J102K series is a general purpose relay designed for PC board mounting with high sensitivity and low coil power consumption, suited for high-density applications. It has a sealed housing and measures 15.5 x 10.5 x 11.3 mm. The part features a SPST normally closed (1B) contact arrangement with AgNi + Au contact material rated for 3A at 125VAC or 3A at 30VDC, with a maximum switching current of 5A. The coil operates at 6VDC with a power consumption of 0.20W, a pick-up voltage of 4.5VDC, and a release voltage of 0.6VDC. Operating temperature ranges from -40°C to +85°C. Mechanical life is rated at 10 million cycles, and insulation resistance is 100MΩ min. at 500VDC.
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 33mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J102K1BS16VDC.20 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |