CIT Relay & Switch General Purpose Relays J102K1AS3P6VDC.20

Description
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 3amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 33mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W
Request a Quote Datasheet
Description
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 3amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 33mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J102K1AS3P6VDC.20 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J102K1AS3P6VDC.20
General Purpose Relays 1204-J102K1AS3P6VDC.20
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 3amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 33mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W

Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 3amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 33mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W

Supplier's Site Datasheet
Power Relays, Over 2 Amps - 2449-J102K1AS3P6VDC.20-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J102K1AS3P6VDC.20-ND
Power Relays, Over 2 Amps 2449-J102K1AS3P6VDC.20-ND
General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 6VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J102K1AS3P6VDC.20
Relays - Power Relays, Over 2 Amps J102K1AS3P6VDC.20
RELAY GEN PURPOSE SPST 3A 6V

RELAY GEN PURPOSE SPST 3A 6V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 1204-J102K1AS3P6VDC.20 2449-J102K1AS3P6VDC.20-ND J102K1AS3P6VDC.20
Product Name General Purpose Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socket or Plug-in Style PCBoard Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relay - 700-CFB400C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - Power Relays, Over 2 Amps - 1393218-8 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 5 volts
View Details
2 suppliers
Safety Relays - 56.OA12.2433C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers