CIT Relay & Switch General Purpose Relays J1021BS3P3VDC.36

Description
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 120mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 120mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J102 series is a general-purpose relay with a PC board mounting style and physical dimensions of 15.5 x 10.5 x 11.3 mm. It features a SPST normally closed contact arrangement (1B), rated for 3A at 125VAC general use and 3A at 30VDC resistive use, with a maximum switching current of 5A. The relay uses AgNi + Au contact material, has a coil power consumption of 0.36W, a rated coil voltage of 3VDC, a pick-up voltage of 2.25VDC, and a release voltage of 0.3VDC. The operate time is 5ms, release time is 5ms, insulation resistance is 100MΩ min., and dielectric strength is 1250Vrms min. coil to contact. Operating temperature ranges from -40°C to +85°C, and the device weighs 3.5g.

Datasheet Summary
Powered by GS/AI

The J102 series is a general-purpose relay with a PC board mounting style and physical dimensions of 15.5 x 10.5 x 11.3 mm. It features a SPST normally closed contact arrangement (1B), rated for 3A at 125VAC general use and 3A at 30VDC resistive use, with a maximum switching current of 5A. The relay uses AgNi + Au contact material, has a coil power consumption of 0.36W, a rated coil voltage of 3VDC, a pick-up voltage of 2.25VDC, and a release voltage of 0.3VDC. The operate time is 5ms, release time is 5ms, insulation resistance is 100MΩ min., and dielectric strength is 1250Vrms min. coil to contact. Operating temperature ranges from -40°C to +85°C, and the device weighs 3.5g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1021BS3P3VDC.36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1021BS3P3VDC.36
General Purpose Relays 1204-J1021BS3P3VDC.36
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 120mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W

Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 120mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J1021BS3P3VDC.36
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.0633 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Type 36.11 - Miniature PCB relays 10A - 361190064011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details