The J102 series is a general-purpose relay with PC board mounting, designed for high-density applications. It measures 15.5 x 10.5 x 11.3 mm and weighs 3.5 g. The relay features a SPST N.C. contact arrangement (1B), with contact material of AgNi + Au for 3A at 125VAC general use or 30VDC resistive use, and a maximum switching current of 5A. Coil voltage options include 24VDC with a power consumption of 0.36W, a pick-up voltage of 18VDC max, and a release voltage of 2.4VDC min. Operate time is 2.4 ms, release time is 2.4 ms, and insulation resistance is 100MΩ min at 500VDC. The relay operates from -40°C to +85°C and has a mechanical life of 10M cycles. It is process sealed and meets terminal strength of 5N.
Mounting Type: Through Hole, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 15mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1021BS3P24VDC.36 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |