The J102 series is a general-purpose relay with SPST NC (1B) contact arrangement, designed for PC board mounting and high-density applications. It measures 15.5 x 10.5 x 11.3 mm and weighs 3.5 g. The relay features a .45 W coil rated for 9VDC, with a pick-up voltage of 6.75 VDC and a release voltage of 0.9 VDC. Contact ratings are 3A at 125VAC for general use and 3A at 30VDC for resistive loads, with AgNi + Au contact material. The relay supports a maximum switching voltage of 300VAC and 150VDC, with a maximum switching current of 5A and a maximum switching power of 270VA at 120VAC. Operational life exceeds 10M mechanical cycles and 30k electrical cycles under rated load. It operates from -40°C to +85°C and meets insulation resistance requirements of 100MΩ at 500VDC. The unit is process sealed.
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 50mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1021BS39VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |