The J102 series is a general-purpose PCB-mount relay with a sealed housing, designed for high-density mounting. It measures 15.5 x 10.5 x 11.3 mm and weighs 3.5 g. The part features a SPST normally closed (1B) contact arrangement with AgNi + Au contacts rated for 3A at 125VAC and 5A at 30VDC, with a maximum switching power of 270VA at 120VAC and maximum switching voltage of 300VAC. The coil operates at 5VDC with a power consumption of 0.45W, a pick-up voltage of 3.75VDC, and a release voltage of 0.5VDC. Operate and release times are 5ms and 5ms respectively. Insulation resistance is 100MΩ min at 500VDC, and dielectric strength is 1250Vrms between coil and contact. Operating temperature ranges from -40°C to +85°C. Mechanical life is 10 million cycles, and electrical life is 100,000 cycles under rated load.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 89mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1021BS35VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |