The J102 series is a general-purpose relay with a PC board mounting style and dimensions of 15.5 x 10.5 x 11.3 mm. It features a SPST N.C. contact arrangement (1B) with AgNi contact material, rated for 3A at 125VAC or 30VDC, and a coil power consumption of 0.20W at 5VDC. The relay operates with a pick-up voltage of 3.75VDC and a release voltage of 0.5VDC, with an operate time of 5ms and release time of 5ms. It is sealed, has an operating temperature range of -40°C to +85°C, and meets mechanical and electrical life ratings of 10M and 100K cycles respectively. Contact resistance is less than 50 milliohms, and dielectric strength is 1250V rms between coil and contact.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 40mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1021BS35VDC.20 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |