The J102 series is a general-purpose relay designed for PC board mounting with a compact size of 15.5 x 10.5 x 11.3 mm and a weight of 3.5 g. It features a SPST normally closed (1B) contact arrangement with AgNi contact material rated for 3A at 125VAC and 5A at 30VDC, with contact resistance under 50 milliohms. The relay has a .45W coil operating at 3VDC, with a maximum pick-up voltage of 2.25VDC and release voltage of 0.3VDC. It offers an electrical life of 100K cycles at rated load and a mechanical life of 10M cycles, with an operating temperature range of -40°C to +85°C and is process sealed. The maximum switching voltage is 300VAC and 150VDC, with a maximum switching current of 5A.
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 150mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1021BS33VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |