CIT Relay & Switch General Purpose Relays J1021BS33VDC.36

Description
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 120mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W
Request a Quote
Description
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 120mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The J102 series is a general-purpose relay with a PCB mount footprint of 15.5 x 10.5 x 11.3 mm and a weight of 3.5 g. The J1021BS33VDC.36 variant specifies a SPST normally closed (1B) contact arrangement with a 3A AgNi contact rating for 125VAC general use and a 20k-cycle electrical life. It uses a 3VDC coil with 125Ω resistance, consumes 0.36W, has a pick-up voltage of 2.25VDC, and a release voltage of 0.3VDC. The relay has a contact resistance under 50 milliohms initial, dielectric strength of 1250V rms coil-to-contact and 500V rms contact-to-contact, and operates from -40°C to +85°C. Contacts are AgNi + Au, and the relay is sealed. Terminal strength is 5N, solderability is 260°C for 5 seconds, and it meets shock resistance of 100m/s² for 11ms and vibration resistance of 1.50mm double amplitude from 10 to 40Hz.

Datasheet Summary
Powered by GS/AI

The J102 series is a general-purpose relay with a PCB mount footprint of 15.5 x 10.5 x 11.3 mm and a weight of 3.5 g. The J1021BS33VDC.36 variant specifies a SPST normally closed (1B) contact arrangement with a 3A AgNi contact rating for 125VAC general use and a 20k-cycle electrical life. It uses a 3VDC coil with 125Ω resistance, consumes 0.36W, has a pick-up voltage of 2.25VDC, and a release voltage of 0.3VDC. The relay has a contact resistance under 50 milliohms initial, dielectric strength of 1250V rms coil-to-contact and 500V rms contact-to-contact, and operates from -40°C to +85°C. Contacts are AgNi + Au, and the relay is sealed. Terminal strength is 5N, solderability is 260°C for 5 seconds, and it meets shock resistance of 100m/s² for 11ms and vibration resistance of 1.50mm double amplitude from 10 to 40Hz.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 1204-J1021BS33VDC.36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1021BS33VDC.36
General Purpose Relays 1204-J1021BS33VDC.36
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 120mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W

Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 120mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 1204-J1021BS33VDC.36
Product Name General Purpose Relays
Relay Type General
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
40A Automotive Relay - CHAF4 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details