The J102 series is a general purpose SPST N.C. relay for PC board mounting, measuring 15.5 x 10.5 x 11.3 mm and weighing 3.5 g. It features a sealed design, 0.20 W coil power at 3 VDC, and AgNi + Au contacts rated for 3 A at 125 VAC general use and 3 A at 30 VDC resistive load. Maximum switching current is 5 A, with a contact resistance under 50 milliohms. The relay operates from -40°C to +85°C, has a mechanical life of 10 million cycles, and an electrical life of 100,000 cycles at rated load. Dielectric strength is 1250 V rms coil to contact and 500 V rms contact to contact. Shock resistance is 100 m/s² for 11 ms, and vibration resistance is 1.50 mm amplitude from 10 to 40 Hz.
Mounting Type: Through Hole, Coil Voltage: 3VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 67mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.25 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1021BS33VDC.20 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |