The J102 series is a general-purpose relay with a PC board mounting style, measuring 15.5 x 10.5 x 11.3 mm and weighing 3.5 g. It features a SPST N.C. contact arrangement (1B) with AgNi contact material, rated for 3A at 125VAC and 5A at 30VDC resistive load, with a maximum switching voltage of 300VAC and 150VDC. The relay operates with a 0.20W coil at 6VDC, has a pick-up voltage of 4.5VDC max, and a release voltage of 0.6VDC min. Operating temperature ranges from -40°C to +85°C, and it meets mechanical life specifications of 10M cycles and electrical life of 100K cycles at rated load. The relay is sealed and has an insulation resistance of 100M Ω min.
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 33mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1021BS16VDC.20 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |