The J102 series is a general-purpose PCB-mounted relay with a sealed design, featuring a SPST normally closed (1B) contact arrangement and a 5A current rating at 125VAC for general use. It has a coil power of 0.45W, a 15.5 x 10.5 x 11.3 mm footprint, and operates from -40°C to +85°C. The relay includes AgNi + Au contact material, offers 10M mechanical cycles, and meets a dielectric strength of 1250V rms between coil and contact. The contact resistance is under 50 milliohms initially. Coil pick-up voltage is 75% of rated, release voltage is 10% of rated, with operate and release times of 0.5ms and 5ms respectively at 5VDC.
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 1amp Ag, Switching Voltage: 200VAC, 150VDC, Coil Current: 89mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 1204-J1021BS15VDC.45 |
| Product Name | General Purpose Relays |
| Relay Type | General |
| Mounting | Socket or Plug-in Style |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |