CIT Relay & Switch Power Relays, Over 2 Amps J1021AS39VDC.36

Description
General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J1021AS39VDC.36-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1021AS39VDC.36-ND
Power Relays, Over 2 Amps 2449-J1021AS39VDC.36-ND
General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 9VDC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - 1204-J1021AS39VDC.36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1021AS39VDC.36
General Purpose Relays 1204-J1021AS39VDC.36
Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 40mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W

Mounting Type: Through Hole, Coil Voltage: 9VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 40mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .36W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J1021AS39VDC.36
Relays - Power Relays, Over 2 Amps J1021AS39VDC.36
RELAY GEN PURPOSE SPST 3A 9V

RELAY GEN PURPOSE SPST 3A 9V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2449-J1021AS39VDC.36-ND 1204-J1021AS39VDC.36 J1021AS39VDC.36
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard Socket or Plug-in Style Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

30A-60A Miniature Power Relay - CHS02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details