CIT Relay & Switch Power Relays, Over 2 Amps J1021AS35VDC.20

Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J1021AS35VDC.20-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J1021AS35VDC.20-ND
Power Relays, Over 2 Amps 2449-J1021AS35VDC.20-ND
General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - 1204-J1021AS35VDC.20 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J1021AS35VDC.20
General Purpose Relays 1204-J1021AS35VDC.20
Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 40mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W

Mounting Type: Through Hole, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 3amp AgNi, Switching Voltage: 200VAC, 150VDC, Coil Current: 40mA, Coil Type: Non-Latching, Features: High Sensitivity, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 5ms, Release Time: 5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Relay Type: General Purpose, Coil Power: .20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 2449-J1021AS35VDC.20-ND 1204-J1021AS35VDC.20
Product Name Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard Socket or Plug-in Style
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415356-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -4 to 221 F (-20 to 105 C)
AC Voltage 400 volts
View Details
4 suppliers
Type 20.22 - Modular step relay 16A - 202280240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, EAC-1, cRUus, ukca, IMQ-grande, RINA
NO 2
View Details
2 suppliers
Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details