General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
RELAY GEN PURPOSE SPST 10A 48V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 2449-J1001AS48VDC.20-ND | J1001AS48VDC.20 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |
| Mounting | PCBoard | Through Hole |
| Poles | Single Pole (SP) | Single Pole (SP) |