CIT Relay & Switch Power Relays, Over 2 Amps J0971CS6VDC.45

Description
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 2449-J0971CS6VDC.45-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
2449-J0971CS6VDC.45-ND
Power Relays, Over 2 Amps 2449-J0971CS6VDC.45-ND
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole

Buy Now Datasheet
General Purpose Relays - 1204-J0971CS6VDC.45 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
1204-J0971CS6VDC.45
General Purpose Relays 1204-J0971CS6VDC.45
Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Current: 75mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W

Mounting Type: Through Hole, Coil Voltage: 6VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 277VAC, Coil Current: 75mA, Coil Type: Non-Latching, Termination Style: PC Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: 0.6 VDC, Operate Time: 10ms, Release Time: 10ms, Operating Temperature: -55°C to +125°C, Contact Material: AgSnO2, Relay Type: General Purpose, Coil Power: .45W

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
J0971CS6VDC.45
Relays - Power Relays, Over 2 Amps J0971CS6VDC.45
RELAY GEN PURPOSE SPDT 10A 6V

RELAY GEN PURPOSE SPDT 10A 6V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 2449-J0971CS6VDC.45-ND 1204-J0971CS6VDC.45 J0971CS6VDC.45
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting PCBoard Socket or Plug-in Style Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 257 F (-55 to 125 C) -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202880084000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Relay module - 286-516 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details