The IN8BSRGBC24W is an 8mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and a common cathode RGB LED configuration, rated for 24V operation with internal resistor. It features IP67 sealing, operates from -40°C to 85°C, and includes 150mm wire leads. The LED supports peak forward currents up to 160mA per color, with viewing angles of 145° and luminous intensities of 170mcd (green), 120mcd (red), and 100mcd (blue) at 20mA. Dielectric strength is 1500Vrms min, and insulation resistance exceeds 100MΩ. Vibration resistance is rated at 10G, and shock resistance is specified at 50Hz, 1.2mm amplitude. The terminal style is wired, not quick connect or screw terminal.
Current Rating (Amp): 20mA, LED Voltage: 24VDC, Lens Style: Rounded Bezel, LED Color: RGB, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BSRGBC24W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |