The IN8BSRGBC220W is an 8mm panel-mount LED indicator with a rounded bezel, brushed stainless steel (SUS 304) finish, and a common cathode RGB LED. It includes a built-in resistor for 220VAC operation and has 150mm wire leads. The device is rated for 10G vibration resistance, IP67 environmental sealing, and operates from -40°C to 85°C. The housing and face plate are made of stainless steel, the lens is polycarbonate, and terminals are tin-plated brass with an included hex nut and O-ring. LEDs are driven at 20mA with forward voltages of 2.0V (red), 3.3V (green), and 3.3V (blue), and peak forward currents up to 160mA. Viewing angle is 145° and luminous intensity ranges from 100 to 700 mcd depending on color.
Current Rating (Amp): 20mA, LED Voltage: 220VDC, Lens Style: Rounded Bezel, LED Color: RGB, Indicator Finish: Brushed Stainless Steel (SUS 304), Panel Cutout Dimensions: 8mm, Mounting Type: Panel Mount, Terminal Style: .100" Quick Connect, Ingress Protection: IP67, Vibration Resisitance: 10G, Operating Temperature: -40ºC to 85ºC
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 1204-IN8BSRGBC220W |
| Product Name | Indicators |
| Lamp Type | LED Lamps |
| Terminal Type | Quick Connect / Blade |
| Width | 8 mm (0.3150 inch) |